Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1096879 |
Prices starting from US$9.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.88
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$16.79
|
1,763
in stock
|
Buy Now | |
Distrelec
from US$11.21
|
1,743
in stock
|
Buy Now | |
Heilind Electronics
from US$14.91
|
367
in stock
|
Buy Now | |
Newark Electronics
from US$15.74
|
188
in stock
|
Buy Now | |
element14
from US$13.20
|
188
in stock
|
Buy Now | |
Farnell
from US$16.85
|
188
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.91
|
110
in stock
|
Buy Now | |
Electro Enterprises
from US$12.87
|
61
in stock
|
Buy Now | |
RS Americas
from US$9.25
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
20
in stock
|
Buy Now | |
Future Electronics
from US$11.84
|
-
|
Buy Now | |
Avnet America
from US$11.79
|
-
|
Buy Now | |
Boersig
from US$15.25
|
-
|
Buy Now | |
TE Store
from US$24.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Row-to-Row Spacing | 5.94mm |
Number of Rows | 4 |
Width | 19.05mm, .75in |
Height | 50.8mm, 1.999in |
Length | .915in, 23.24mm |
Housing Color | Black |
Centerline (Pitch) | 4.57mm, .18in |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
For Use With | Pin Housing |
Packaging Method | Carton |
Packaging Quantity | 85 |
Connector System | Cable-to-Cable, Cable-to-Panel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket |
Housing Type | Receptacle |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rack&Panel Connectors 34P HOUSING SOCKET | Rapid Electronics |
TE Connectivity - AMP PWR CONN BLOCK34 PNM SERIES | Distrelec |
BLOCK,34 POSN,M SERIES | Heilind Electronics |
Rectangular Housing, Receptacle, 34 Position | Newark Electronics |
RECTANGULAR HOUSING, RECEPTACLE, 34 POSITION | element14 |
Connector Phenolic Black Standard 34 Free Hanging Panel Mount, Amp M Series | TE Connectivity 200838-2 | RS Americas |
Housing receptacle 34 way M series | RS |
M Series 34 Position 3.81 mm Free Hanging Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 34 POS 3.81mm ST Panel Mount Loose Piece | Avnet America |
BLOCK,34 POSN,M SERIES Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 34 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Panel 34 | Rectangular Power Connector | Part Number: 200838-2 | Internal Number: 200838-2 | Alias Number: 1096879 | 3.81 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 34Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 3.81mm |
Gender | Receptacle |
Contact Gender | Socket |
Where can I find additional details, specifications and documents for a 200838-2?
Additional datasheets, footprints and schematics for 200838-2 are listed on our Part Details page. You can also find images and similar parts to 200838-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200838-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200838-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200838-2 fall under?
The 200838-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 200838-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200838-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 200838-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200838-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 200838-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200838-2 often in real-time on the comparison pages.
What if I can't find stock of 200838-2?
You can fill out our help required form which you can use to request a quote for 200838-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.