Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9011090 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
11,725
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
111,745
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
89,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
41,652
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
25,976
in stock
|
Buy Now | |
element14
from US$0.33
|
23,709
in stock
|
Buy Now | |
Farnell
from US$0.36
|
23,100
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
21,785
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
18,505
in stock
|
Buy Now | |
Boersig
from US$0.34
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
14,392
in stock
|
Buy Now | |
TE Store
from US$0.44
|
9,816
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
5,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
4,329
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
2,584
in stock
|
Buy Now | |
Sager
from US$0.31
|
800
in stock
|
Buy Now | |
Conrad
from US$0.76
|
196
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
180
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | PA 66 |
Number of Positions | 1 |
UL Flammability Rating | UL 94V-2 |
Circuit Application | Power & Signal |
Comment | Snaps into socket housing. |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rack&Panel Conn KEYING PLUG SRS 1&4 Type III+ | Rapid Electronics |
Keying Plug, Nylon, Connector | Newark Electronics |
CMNL KEYING PLUG | Heilind Electronics |
PLUG, KEYING, M SERIES | element14 |
TE Connectivity CMNL KEYING PLUG Rack & Panel Connectors | Distrelec |
Connector Accessories Keying Plug Nylon Natural | Avnet America |
KEYING PLUG CMNL | TTI Europe |
Keying plug, Mate-n-lok | RS |
CMNL KEYING PLUG Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural Primary Product Material: PA 66 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Keying Plug Natural | Connector Hardware | Part Number: 200821-1 | Internal Number: 200821-1 | Alias Number: 9011090 | PA 66 | TE Connectivity | TE Store |
MATE-N-LOK Natural Nylon Snap-In Keying Plug | Future Electronics |
Keying Plug Soft Shell Nylon (Housing) Natural Commercial MATE-N-LOK AMP | TE Connectivity 200821-1 | RS Americas |
Rack & Panel Connectors KEYING PLUG SRS 1&4 Type III+ | Sager |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Polarisation key | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | M Series Pin & Socket Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 200821-1?
Additional datasheets, footprints and schematics for 200821-1 are listed on our Part Details page. You can also find images and similar parts to 200821-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200821-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200821-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200821-1 fall under?
The 200821-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 200821-1 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200821-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 200821-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200821-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Heilind Electronics and element14 have stock available or on a lead time for 200821-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200821-1 often in real-time on the comparison pages.
What if I can't find stock of 200821-1?
You can fill out our help required form which you can use to request a quote for 200821-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.