Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Horizontal |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Centerline (Pitch) | 4mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Pocket tape on reel |
実装方法 | Pocket tape on reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Poke-In |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Lighting Conn Conn Asy, 2 Pos Th Poke-In, Blk |Amp Te Connectivity 2008106-2 | Newark Electronics |
CONNECTOR ASY, 2 POS TH POKE-I | Avnet America |
Where can I find additional details, specifications and documents for a 2008106-2?
Additional datasheets, footprints and schematics for 2008106-2 are listed on our Part Details page. You can also find images and similar parts to 2008106-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008106-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008106-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008106-2 fall under?
The 2008106-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2008106-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008106-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008106-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008106-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2008106-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008106-2 often in real-time on the comparison pages.
What if I can't find stock of 2008106-2?
You can fill out our help required form which you can use to request a quote for 2008106-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.