Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
TE Store
from US$0.71
|
2,342
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
789
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
789
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
789
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
789
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Header Mating Direction | Horizontal |
---|---|
装着済み | Yes |
Number of Rows | 1 |
Pre-Designed Cables Available | No |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 118µin, 3µm |
Contact Termination Area Plating Thickness | 118.11µin, 3µm |
Contact Termination Area Plating Material | Tin |
Stamped and Formed | Yes |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
PCB Thickness (Recommended) | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .0826in, 2.1mm |
Post-Mating Assembly Measurement | 10.5mm, .413in |
Length | .413in, 10.5mm |
Height | 3.9mm, .154in |
Width | 7.9mm, .311in |
Wire Size | 18 – 22AWG |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 4mm, .157in |
ハウジングの色 | White |
Circuit Identification Feature | Without |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Agency/Standard Number | UL 1977, C22.2 No. 182.3-M1987 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Mounting Angle | Right Angle |
SMT Compatible | No |
Packaging Method | SMT Pocket Tape |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Lighting Interconnect Level | Level 2 |
Connector Type | Connector Assembly |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Product Line | Poke-In |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Tool-less Wire Termination | Yes |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | No |
Connector Asy,2 Pos Thru Hole Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .157 in Centerline (Pitch): 4 mm Connector & Contact Terminates To: Printed Circuit Board Wire & Cable Wire-to-Board 2 .157" 4 mm | Poke-In Connector | Part Number: 2008106-1 | Internal Number: 2008106-1 | .157" | TE Connectivity | TE Store |
Lighting Connectors 2 Pos T/H Poke-In |Amp Te Connectivity 2008106-1 | Newark Electronics |
Lighting Connectors 2 Pos T/H Poke-In | Rapid Electronics |
TE Connectivity Connector Asy 2 Pos Thru Hole Board Connector 2 Contact(s) 1 Row(s) Female Right Angle Solder Terminal White Insulator Receptacle | Distrelec |
2 Position 4 mm SMT 18 - 22 AWG Wire to Board LED Poke-In Receptacle | Future Electronics |
LED Interconnection RCP 2 POS RA | Avnet America |
4mm 2 Way 1 Row Right Angle PCB Socket Through Hole Wire to Board | TE Connectivity 2008106-1 | RS Americas |
CONNECTOR, POKE-IN LED, 2WAY | Farnell |
Where can I find additional details, specifications and documents for a 2008106-1?
Additional datasheets, footprints and schematics for 2008106-1 are listed on our Part Details page. You can also find images and similar parts to 2008106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008106-1 fall under?
The 2008106-1 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008106-1 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008106-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2008106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008106-1 often in real-time on the comparison pages.
What if I can't find stock of 2008106-1?
You can fill out our help required form which you can use to request a quote for 2008106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.