Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.58
|
No stock
|
Buy Now | |
TE Store
from US$12.16
|
459
in stock
|
Buy Now | |
Newark Electronics
from US$12.03
|
114
in stock
|
Buy Now | |
Rapid Electronics
from US$9.98
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
114
in stock
|
Buy Now | |
Distrelec
from US$12.58
|
114
in stock
|
Buy Now | |
Avnet America
from US$9.02
|
-
|
Buy Now |
Number of Signal Positions | 80 |
---|---|
Stackable | No |
Board-to-Board Configuration | Vertical, Right Angle |
Number of Pairs | 40 |
Number of Rows | 12 |
Number of Ground Positions | 40 |
Number of Columns | 10 |
Guide Location | Left |
PCB Mount Orientation | Vertical |
Number of Positions | 120 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .75A |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Contact Length | 4.5mm, .177in |
PCB Contact Termination Area Plating Material Thickness | .76 – 1.52µm, 30 – 60µin |
Underplate Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
PCB Hole Diameter | .39mm, .015in |
Connector Width | .819in, 20.8mm |
Connector Length | 1.004in, 25.5mm |
Connector Height | 24.6mm, .969in |
コネクタの高さ | 24.6mm |
Row-to-Row Spacing | 1.35mm, .053in |
Stack Height | 11.95mm |
PCB Thickness (Recommended) | 1mm |
Operating Voltage | 30VAC, 30VDC |
Impedance | 100Ω |
Housing Color | Black |
Centerline (Pitch) | .075in, 1.9mm |
End Wall Location | Open |
Number of Shrouded Sides | 2 |
Housing Material | LCP - GF (Liquid Crystal Polymer) |
UL Rating | Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Mating Alignment Type | Keyed |
Mating Retention | Without |
PCB Mount Retention Type | Action/Compliant Tail & Screw |
Guide Hardware | With |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Product Type | Connector |
Shrouded | Partially Shrouded |
Sealable | No |
Connector Type | Header |
Connector System | Board-to-Board |
Make First / Break Last | No |
Signal Arrangement | Differential |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | 20 – 25Gb/s |
Number of Differential Pairs per Column | 4 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .055in, 1.4mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
IMP100S,H,V4P10C,LG,OEW39,4.5 Number of Positions: 120 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 120 1.35 mm .053" With | Part Number: 2007809-1 | Internal Number: 2007809-1 | TE Connectivity | TE Store |
High Speed/Modular Conn Imp H 4Pr10C Lgopen No |Amp Te Connectivity 2007809-1 | Newark Electronics |
High Speed/Modular Conn IMP H 4PR10C LGOpen No | Rapid Electronics |
TE Connectivity IMP100S H V4P10C LG OEW39 4.5 High Speed / Modular Connectors IMP H 4PR10C LGOpen No key 4.5 Sn0.39 | Distrelec |
CONN, BACKPLANE, HDR, 120P, 12ROW, 1.9MM | Farnell |
Conn Backplane HDR 120 POS 1.9mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2007809-1?
Additional datasheets, footprints and schematics for 2007809-1 are listed on our Part Details page. You can also find images and similar parts to 2007809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007809-1 fall under?
The 2007809-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2007809-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007809-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2007809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007809-1 often in real-time on the comparison pages.
What if I can't find stock of 2007809-1?
You can fill out our help required form which you can use to request a quote for 2007809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.