Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.99
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$12.67
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
112
in stock
|
Buy Now | |
Distrelec
from US$13.78
|
112
in stock
|
Buy Now | |
TE Store
from US$13.56
|
96
in stock
|
Buy Now | |
Avnet America
from US$9.77
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Right Angle |
Guide Location | Unguided |
Number of Positions | 144 |
Number of Columns | 16 |
Contact Current Rating (Max) | .75A |
Row-to-Row Spacing | 1.35mm, .053in |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .075in, 1.9mm |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Connector Style | Plug |
Sealable | No |
Connector System | Board-to-Board |
Shrouded | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Speed/Modular Conn Imp100 S H V3P16C Ug |Amp Te Connectivity 2007804-1 | Newark Electronics |
IMP100S H V3P16C UG OEW39 4.5 | Rapid Electronics |
TE Connectivity IMP100S H V3P16C UG OEW39 4.5 High Speed / Modular Connectors IMP100 S H V3P16C UG OEW39 | Distrelec |
IMP100S,H,V3P16C,UG,OEW39,4.5 Number of Positions: 144 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 144 1.35 mm .053" With | Part Number: 2007804-1 | Internal Number: 2007804-1 | TE Connectivity | TE Store |
CONN, BACKPLANE, HDR, 144P, 9ROW, 1.9MM | Farnell |
Conn Backplane HDR 144 POS 1.9mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2007804-1?
Additional datasheets, footprints and schematics for 2007804-1 are listed on our Part Details page. You can also find images and similar parts to 2007804-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007804-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007804-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007804-1 fall under?
The 2007804-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2007804-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007804-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007804-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007804-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2007804-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007804-1 often in real-time on the comparison pages.
What if I can't find stock of 2007804-1?
You can fill out our help required form which you can use to request a quote for 2007804-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.