Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Stackable | Yes |
Number of Positions | 200 |
Number of Rows | 18 |
Board-to-Board Configuration | Mezzanine |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Dual Beam, Single Beam |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 1.57mm, .8in |
Row-to-Row Spacing | .0786in, 2mm |
Stack Height | 20mm, 17mm, 18mm, 1.181in, 30mm, 15mm, 25mm |
コネクタの高さ | 10.65mm |
Connector Height | 10.65mm, .418545in |
Operating Voltage | 48VAC |
Insulation Resistance | 18MΩ |
Dielectric Withstanding Voltage (Max) | 500VDC |
Housing Material | Thermoplastic |
Housing Color | Natural |
Centerline (Pitch) | 1.3mm, .051in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | None |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 28 |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | 0 – 100°C, 32 – 212°F |
Step-Z Rcpt 05Mm 200P Pb Ht |Amp Te Connectivity 2007615-5 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.3mm |
---|---|
No. of Contacts | 200Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 18Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2007615-5?
Additional datasheets, footprints and schematics for 2007615-5 are listed on our Part Details page. You can also find images and similar parts to 2007615-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007615-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007615-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007615-5 fall under?
The 2007615-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2007615-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007615-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007615-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007615-5 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2007615-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007615-5 often in real-time on the comparison pages.
What if I can't find stock of 2007615-5?
You can fill out our help required form which you can use to request a quote for 2007615-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.