Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.43
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Matte |
Preloaded | Yes |
Number of Positions | 19 |
Number of Ports | 1 |
Stacked | No |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Tail Length | 2.3mm, .091in |
PCB Thickness (Min) | 2.1mm, .063in |
Housing Color | Black |
Centerline (Pitch) | 1mm, .039in |
PCB Mounting Style | Through Hole |
Mounting Location | Top |
PCB Mount Retention Type | Straight Leg |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Board |
Orientation | Flag |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Löttemperatur (max.) | 240°C |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Mating Cycles (Max) | 10000 |
Soldering Temperature (Max) | 240°C |
Conn HDMI RCP 19 POS Solder RA Thru-Hole 19 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2007435-7?
Additional datasheets, footprints and schematics for 2007435-7 are listed on our Part Details page. You can also find images and similar parts to 2007435-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007435-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007435-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007435-7 fall under?
The 2007435-7 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2007435-7 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007435-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007435-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007435-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2007435-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007435-7 often in real-time on the comparison pages.
What if I can't find stock of 2007435-7?
You can fill out our help required form which you can use to request a quote for 2007435-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.