Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .15in, 3.8mm |
---|---|
Number of Rows | 2 |
Number of Positions | 32 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 6.05A |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 400VDC, 400VAC |
Housing Material | Valox 420 SEO |
UL Flammability Rating | High Temperature Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bulk |
Sealable | No |
Contact Type | Pin |
Product Type | Connector Assembly |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONNECTOR ASSY, HIGH CURRENT CARD EDGE, Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 32 Centerline (Pitch): 2.54 mm Connector Assembly Plug Wire-to-Board 32 | Rectangular Power Connector | Part Number: 2007209-1 | Internal Number: 2007209-1 | 2.54 mm | TE Connectivity | TE Store |
Conn Card Edge SKT 32 POS 2.54mm Solder RA Thru-Hole | Avnet America |
CONNECTOR ASSY, HIGH CURRENT CARD EDGE, Rectangular Power Connectors | TE Connectivity 2007209-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2007209-1?
Additional datasheets, footprints and schematics for 2007209-1 are listed on our Part Details page. You can also find images and similar parts to 2007209-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007209-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007209-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007209-1 fall under?
The 2007209-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2007209-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007209-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007209-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007209-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2007209-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007209-1 often in real-time on the comparison pages.
What if I can't find stock of 2007209-1?
You can fill out our help required form which you can use to request a quote for 2007209-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.