Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.40
|
64
in stock
|
Buy Now | |
TE Store
from US$7.84
|
256
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
64
in stock
|
Buy Now | |
Rapid Electronics
from US$5.21
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$5.31
|
64
in stock
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
Farnell
from US$9.65
|
-
|
Buy Now |
Number of Dual Positions | 4 |
---|---|
Number of Rows | 2 |
Keying & Polarized Position Locations | 0 |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Number of Single Positions | 8 |
Number of Power Positions | 8 |
Number of Signal Positions | 16 |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 22A |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Height | 13.97mm, .55in |
Power Contact Centerline | .3in, 7.62mm |
Operating Voltage | 400VAC, 400 |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 2.54mm |
End Caps | Without |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Quantity | 36 |
Packaging Method | Package |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Dual Position |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Surface Mount, Through Hole - Solder |
Termination Post & Tail Length | 4.34mm, .171in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONNECTOR ASSEMBLY, SEC II POW Connector System: Board-to-Board Number of Positions: 12 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 22 A Board-to-Board 12 2.54 mm .1" | Card Edge Power Connector | Part Number: 2007088-3 | Internal Number: 2007088-3 | TE Connectivity | TE Store |
Standard Card Edge Conn Conn Assembly, Sec Ii Pow |Amp Te Connectivity 2007088-3 | Newark Electronics |
Standard Card Edge Conn Conn ASSEMBLY SEC II POW | Rapid Electronics |
TE Connectivity CONNECTOR ASSEMBLY SEC II POW Standard Card Edge Connectors CONNECTOR ASSEMBLY SEC II POW | Distrelec |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 8 (Power) 16 (Signal) Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 0.76µm Gold Plated Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Product Range | Standard Edge II Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2007088-3?
Additional datasheets, footprints and schematics for 2007088-3 are listed on our Part Details page. You can also find images and similar parts to 2007088-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007088-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007088-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007088-3 fall under?
The 2007088-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2007088-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007088-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007088-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007088-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2007088-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007088-3 often in real-time on the comparison pages.
What if I can't find stock of 2007088-3?
You can fill out our help required form which you can use to request a quote for 2007088-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.