Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Columns | 32 |
Number of Positions | 64 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 8.37mm |
Connector Height | 8.37mm, .328941in |
Stack Height | .512in, 13mm |
Connector Width | 3.81mm, 150in |
Dielectric Withstanding Voltage (Max) | 250VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Polyphthalamide |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
PCB Mount Alignment | With |
Mating Alignment Type | None |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Alignment | Without |
Assembly Process Feature | None |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 400 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Stacking Connector, Receptacle 64 Position 1Mm | Newark Electronics |
1FHR,64,50A/P, S,C, R13, PCB Headers and Receptacles | TE Connectivity 2007042-3 | RS Americas |
Special Order: 1FHR,64,50A/P,S,C,R13 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 1 mm PCB Mount Receptacle Vertical Board-to-Board 64 | PCB Header & Receptacle | Part Number: 2007042-3 | Internal Number: 2007042-3 | 1 mm | TE Connectivity | TE Store |
RECEPTACLE, 1MM, SH-13MM, 64WAY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 3.6mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | Surface Mount Vertical |
Where can I find additional details, specifications and documents for a 2007042-3?
Additional datasheets, footprints and schematics for 2007042-3 are listed on our Part Details page. You can also find images and similar parts to 2007042-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007042-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007042-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007042-3 fall under?
The 2007042-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2007042-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007042-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007042-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007042-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2007042-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007042-3 often in real-time on the comparison pages.
What if I can't find stock of 2007042-3?
You can fill out our help required form which you can use to request a quote for 2007042-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.