Status: | Unknown |
---|---|
Series: | FSI Series |
RoHS: | Unknown |
Prices starting from US$6.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.86
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$8.17
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$7.92
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$6.35
|
2,700
in stock
|
Buy Now | |
Farnell
from US$10.99
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$6.86
|
-
|
Buy Now | |
RS Americas
from US$10.76
|
-
|
Buy Now |
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 1mm |
No. of Rows | 2Rows |
No. of Contacts | 64Contacts |
Connector Mounting | Surface Mount |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | FSI Series |
RoHS Compliant | No |
Board To Board & Mezzanine Connectors 1Fhr |Amp Te Connectivity 2007042-2 | Newark Electronics |
Connectors 1FHR 64 50A/P S C R11 12 | Rapid Electronics |
TE Connectivity 1FHR 64 50A/P S C R11 12 Board to Board | Distrelec |
1FHR,64,50A/P,S,C,R11,12 | Farnell |
1FHR,64,50A/P, S,C, R11,12, PCB Headers and Receptacles | TE Connectivity 2007042-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 3.6mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2007042-2.?
Additional datasheets, footprints and schematics for 2007042-2. are listed on our Part Details page. You can also find images and similar parts to 2007042-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007042-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007042-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007042-2. fall under?
The 2007042-2. is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2007042-2. when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007042-2. you can contact the distributor directly for product support, shipping queries etc.
Is the 2007042-2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007042-2. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2007042-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007042-2. often in real-time on the comparison pages.
What if I can't find stock of 2007042-2.?
You can fill out our help required form which you can use to request a quote for 2007042-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.