Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | Yes |
---|---|
Number of Positions | 84 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Number of Columns | 42 |
Contact Type | Socket |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
コネクタの高さ | 5.37mm |
Connector Width | 3.81mm, 150in |
Stack Height | .394in, 10mm, 8mm, 9mm |
Connector Height | .211041in, 5.37mm |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 250VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Polyphthalamide |
Mating Entry Location | Top |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | None |
PCB Mount Retention Type | None |
PCB Mount Alignment Type | Locating Posts |
Assembly Process Feature | None |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 650 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Stacking Connector, Receptacle 84 Position 1Mm | Newark Electronics |
84 1.0MM FH RCPT W/ COVER 8,9 | Avnet America |
Special Order: 84 1.0MM FH RCPT W/ COVER 8,9,10H PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 84 Centerline (Pitch): 1 mm PCB Mount Receptacle Vertical Board-to-Board 84 | PCB Header & Receptacle | Part Number: 2007009-2 | Internal Number: 2007009-2 | 1 mm | TE Connectivity | TE Store |
RECEPTACLE, 1MM, SH-8-9-10MM, 84WAY | Farnell |
Where can I find additional details, specifications and documents for a 2007009-2?
Additional datasheets, footprints and schematics for 2007009-2 are listed on our Part Details page. You can also find images and similar parts to 2007009-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007009-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007009-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007009-2 fall under?
The 2007009-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2007009-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007009-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007009-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007009-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 2007009-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007009-2 often in real-time on the comparison pages.
What if I can't find stock of 2007009-2?
You can fill out our help required form which you can use to request a quote for 2007009-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.