Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.82
|
118
in stock
|
Buy Now | |
Farnell
from US$11.44
|
97
in stock
|
Buy Now | |
SOS electronic
from US$9.63
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$33.72
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.35
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$7.18
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$56.20
|
9
in stock
|
Buy Now | |
element14
from US$51.93
|
9
in stock
|
Buy Now | |
RS Americas
from US$45.14
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$0.47
|
3
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Closed End Splice |
---|---|
Insulator Color | White |
RoHS Compliant | NA |
Splice Cap Insulator, 100/Pk | Newark Electronics |
SPLICE CAP INSULATOR, 100/PK | element14 |
SPL CAPS, 100PC/BOX | Ideal Industries 2007 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Plastic |
---|---|
Case Color | Black |
External Height - Imperial | 20" |
External Height - Metric | 508mm |
External Width - Imperial | 14" |
External Depth - Imperial | 7" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2007?
Additional datasheets, footprints and schematics for 2007 are listed on our Part Details page. You can also find images and similar parts to 2007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007 fall under?
The 2007 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2007 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007 have stock available?
Authorised distributors including RS, Farnell, SOS electronic, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 2007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007 often in real-time on the comparison pages.
What if I can't find stock of 2007?
You can fill out our help required form which you can use to request a quote for 2007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.