Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$21.44
|
9
in stock
|
Buy Now | |
RS
from US$11.80
|
50
in stock
|
Buy Now | |
element14
from US$18.67
|
20
in stock
|
Buy Now | |
Conrad
from US$17.17
|
18
in stock
|
Buy Now | |
Farnell
from US$9.24
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$23.56
|
2
in stock
|
Buy Now | |
Future Electronics
from US$16.49
|
-
|
Buy Now | |
Rapid Electronics
from US$24.58
|
-
|
Buy Now |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Wire Connection Method | Clamp |
Rated Current | 30A |
Rated Voltage | 800V |
2-conductor fuse terminal block | RS |
TERMINAL BLOCK, FUSE, 2 POSITION, 20-8AWG, MINI | element14 |
With testing options, Nominal voltage and current are determined by fuse Allowed current (LED): 4.8 mA | Conrad |
TERMINAL BLOCK, FUSE, 2POS, 8AWG | Farnell |
Terminal Block, Fuse, 2 Position, 20-8Awg, Mini | Newark Electronics |
TJS BLADE FUSE TERM - 24V | Heilind Electronics |
2-conductor fuse terminal block for automotive blade-style fuses with test optio | Future Electronics |
WAGO 2006-1681/1000-413 24V Mini Blade Fuse 2 Conductor Terminal Block Grey | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2006-1681/1000-413?
Additional datasheets, footprints and schematics for 2006-1681/1000-413 are listed on our Part Details page. You can also find images and similar parts to 2006-1681/1000-413 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2006-1681/1000-413 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2006-1681/1000-413 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2006-1681/1000-413 fall under?
The 2006-1681/1000-413 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2006-1681/1000-413 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2006-1681/1000-413 you can contact the distributor directly for product support, shipping queries etc.
Is the 2006-1681/1000-413 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2006-1681/1000-413 have stock available?
Authorised distributors including RS, element14, Conrad, Farnell and Newark Electronics have stock available or on a lead time for 2006-1681/1000-413.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2006-1681/1000-413 often in real-time on the comparison pages.
What if I can't find stock of 2006-1681/1000-413?
You can fill out our help required form which you can use to request a quote for 2006-1681/1000-413 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.