Status: | Unknown |
---|---|
Series: | TOPJOBS 2002 Series |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.46
|
866
in stock
|
Buy Now | |
element14
from US$6.59
|
841
in stock
|
Buy Now | |
Conrad
from US$5.12
|
627
in stock
|
Buy Now | |
Heilind Electronics
from US$14.06
|
187
in stock
|
Buy Now | |
Rapid Electronics
from US$5.10
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$13.29
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.06
|
37
in stock
|
Buy Now | |
RS
from US$5.81
|
-
|
Buy Now | |
Future Electronics
from US$10.80
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Wire Connection Method | Clamp |
Rated Current | 30A |
Rated Voltage | 800V |
Fuse Size Held | Blade-Style Fuses |
Product Range | TOPJOBS 2002 Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | DIN Rail Mount |
TERMINAL BLOCK, FUSED, 2POS, 8AWG | Farnell |
With testing options, Nominal voltage and current are determined by fuse | Conrad |
TOPJOB S BLADE FUSE TERM | Heilind Electronics |
WAGO 2006-1681 Mini Blade Fuse 2 Conductor Terminal Block Grey | Rapid Electronics |
Terminal Block, Fuse, 2 Position, 20-8Awg, Mini | Newark Electronics |
2-conductor fuse terminal block | RS |
Terminal Block | Future Electronics |
Where can I find additional details, specifications and documents for a 2006-1681?
Additional datasheets, footprints and schematics for 2006-1681 are listed on our Part Details page. You can also find images and similar parts to 2006-1681 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2006-1681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2006-1681 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2006-1681 fall under?
The 2006-1681 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2006-1681 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2006-1681 you can contact the distributor directly for product support, shipping queries etc.
Is the 2006-1681 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2006-1681 have stock available?
Authorised distributors including Farnell, element14, Conrad, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 2006-1681.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2006-1681 often in real-time on the comparison pages.
What if I can't find stock of 2006-1681?
You can fill out our help required form which you can use to request a quote for 2006-1681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.