Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.30
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Wire Connection Method | Clamp |
Rated Current | 10A |
Rated Voltage | 800V |
RoHS Compliant | Yes |
WAGO 2006-1631 2 Conductor Mini Metric Fuse Terminal Block Grey | Rapid Electronics |
2-conductor fuse terminal block | RS |
2-conductor fuse clip with swivel fuse holder for G-fuse links. | Conrad |
TERMINAL BLOCK, FUSE, 2POS, 8AWG | element14 |
Terminal Block, Fuse, 2 Position, 20-8Awg, 1/4" X 1-1/4" | Newark Electronics |
Where can I find additional details, specifications and documents for a 2006-1631?
Additional datasheets, footprints and schematics for 2006-1631 are listed on our Part Details page. You can also find images and similar parts to 2006-1631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2006-1631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2006-1631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2006-1631 fall under?
The 2006-1631 is listed under Connectors > Terminal Blocks & Accessories > Fused Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2006-1631 when available in the Fused Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2006-1631 you can contact the distributor directly for product support, shipping queries etc.
Is the 2006-1631 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2006-1631 have stock available?
Authorised distributors including Rapid Electronics, RS, Conrad, element14 and Farnell have stock available or on a lead time for 2006-1631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2006-1631 often in real-time on the comparison pages.
What if I can't find stock of 2006-1631?
You can fill out our help required form which you can use to request a quote for 2006-1631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.