Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.70
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$8.24
|
571
in stock
|
Buy Now | |
Heilind Electronics
from US$12.36
|
435
in stock
|
Buy Now | |
Conrad
from US$5.12
|
121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.36
|
101
in stock
|
Buy Now | |
element14
from US$13.00
|
76
in stock
|
Buy Now | |
Farnell
from US$12.53
|
76
in stock
|
Buy Now | |
RS
from US$5.18
|
50
in stock
|
Buy Now | |
Future Electronics
from US$8.27
|
-
|
Buy Now |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Wire Connection Method | Clamp |
Rated Current | 10A |
Rated Voltage | 800V |
WAGO 2006-1611 2 Conductor 20mm Fuse Terminal Block Grey | Rapid Electronics |
| Heilind Electronics |
2-wire fuse clamp with pivotal fuse holder G-Fuse inserts. | Conrad |
Terminal Block, Fuse, 2 Position, 20-8Awg, 5Mm X 20Mm | Newark Electronics |
TERMINAL BLOCK, FUSE, 2 POSITION, 20-8AWG, 5MM x 20MM | element14 |
2-conductor fuse terminal block | RS |
2 Position 20 AWG Fuse Terminal Block | Future Electronics |
Where can I find additional details, specifications and documents for a 2006-1611?
Additional datasheets, footprints and schematics for 2006-1611 are listed on our Part Details page. You can also find images and similar parts to 2006-1611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2006-1611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2006-1611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2006-1611 fall under?
The 2006-1611 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2006-1611 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2006-1611 you can contact the distributor directly for product support, shipping queries etc.
Is the 2006-1611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2006-1611 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Conrad, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2006-1611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2006-1611 often in real-time on the comparison pages.
What if I can't find stock of 2006-1611?
You can fill out our help required form which you can use to request a quote for 2006-1611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.