Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
UL Flammability Rating | UL 94V-0 |
---|---|
Product Type | Accessory |
Accessory Type | Double Lock Plate |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Blowers¢rifugal Fans Blower Motor 3P Dbl Yel |Amp Te Connectivity 2005543-5 | Newark Electronics |
Connector Accessories 3POS Double Lock Plate Polycarbonate/Polyethylene Terephthalate Yellow | Avnet America |
TE Connectivity BLOWER MOTOR 3P DBL YEL Blowers & Centri | Distrelec |
Where can I find additional details, specifications and documents for a 2005543-5?
Additional datasheets, footprints and schematics for 2005543-5 are listed on our Part Details page. You can also find images and similar parts to 2005543-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005543-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005543-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005543-5 fall under?
The 2005543-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 2005543-5 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005543-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005543-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005543-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 2005543-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005543-5 often in real-time on the comparison pages.
What if I can't find stock of 2005543-5?
You can fill out our help required form which you can use to request a quote for 2005543-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.