Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,280.00
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$3,280.00
|
-
|
Buy Now |
Number of Sections | 1 |
---|---|
Number of Positions | 10 |
Number of Signal Positions | 8 |
Number of Rows | 3 |
Tab Thickness | .025in, .64mm |
Tab Width | .025in, .64mm |
Interface Plating | Tin (Sn) |
Length | 41mm, 1.614in |
Profile Height from PCB | 19.9mm, .783in |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | None |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Locking Interface | Without |
Mounting Holes | Without |
PCB Mount Alignment | With |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Operating Temperature (Max) | 167°F, 158°F, 176°F, 75°C, 70°C, 80°C |
Where can I find additional details, specifications and documents for a 2005356-6?
Additional datasheets, footprints and schematics for 2005356-6 are listed on our Part Details page. You can also find images and similar parts to 2005356-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005356-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005356-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005356-6 fall under?
The 2005356-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2005356-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005356-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005356-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005356-6 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 2005356-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005356-6 often in real-time on the comparison pages.
What if I can't find stock of 2005356-6?
You can fill out our help required form which you can use to request a quote for 2005356-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.