Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.12
|
14,941
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
14,941
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
14,941
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
14,941
in stock
|
Buy Now | |
Farnell
from US$1.25
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Cable Exit Angle | 180° |
Body Material | PA |
Number of Positions | 3 |
Width | 1in, 25.5mm |
Height | 1.25in, 32mm |
Length | 32mm, 1.25in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Automotive Connectors Bulb Assy For T20/T3 New Na |Amp Te Connectivity 2005159-1 | Newark Electronics |
Automotive Connectors BULB ASSY FOR T20/T3 NEW NA | Rapid Electronics |
TE Connectivity - AMP Housing BULB ASSY FOR T20/T3 NEW NA | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 3POS, PA | Farnell |
Conn Housing PL 2 POS ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 2005159-1?
Additional datasheets, footprints and schematics for 2005159-1 are listed on our Part Details page. You can also find images and similar parts to 2005159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005159-1 fall under?
The 2005159-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2005159-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005159-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2005159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005159-1 often in real-time on the comparison pages.
What if I can't find stock of 2005159-1?
You can fill out our help required form which you can use to request a quote for 2005159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.