Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.63
Number of Positions | 26 |
---|---|
Width | .56in, 14.22mm |
Length | 23.24mm, .915in |
Height | 41.4mm, 1.63in |
Housing Material | Phenolic |
Centerline (Pitch) | 3.3mm, .129in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
For Use With | Pin Housing |
Packaging Method | Carton |
Packaging Quantity | 152 |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rectangular Housing, Female, 26 Position Crimp | Newark Electronics |
RECTANGULAR HOUSING, FEMALE, 26 POSITION CRIMP | element14 |
Conn Housing RCP 26 POS 3.81mm ST Loose Piece | Avnet America |
CONNECTOR, SOFT SHELL, M-SERIES, RECEPTACLE, 26 POSITION, MINIATURE, PHENOLIC, B | TE Connectivity 200512-2 | RS Americas |
Where can I find additional details, specifications and documents for a 200512-2?
Additional datasheets, footprints and schematics for 200512-2 are listed on our Part Details page. You can also find images and similar parts to 200512-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200512-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200512-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200512-2 fall under?
The 200512-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 200512-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200512-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 200512-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200512-2 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 200512-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200512-2 often in real-time on the comparison pages.
What if I can't find stock of 200512-2?
You can fill out our help required form which you can use to request a quote for 200512-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.