Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
200445-000,
4-1191452-4 |
Prices starting from US$8.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.19
|
517
in stock
|
Buy Now | |
TTI Europe
from US$9.80
|
3,700
in stock
|
Buy Now | |
Rapid Electronics
from US$12.03
|
593
in stock
|
Buy Now | |
Newark Electronics
from US$10.98
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
76
in stock
|
Buy Now | |
Farnell
from US$23.82
|
30
in stock
|
Buy Now | |
Avnet America
from US$8.20
|
-
|
Buy Now | |
element14
from US$11.19
|
-
|
Buy Now | |
Boersig
from US$12.06
|
-
|
Buy Now | |
Sager
from US$8.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | .45in, 11.5mm |
Recovered Inside Diameter (Max) | .175in, 4.5mm |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
Solder Sleeves&shield Tubing Hs-Solder Sleeve Rohs Compliant: No |Raychem Te Connectivity 200445-000 | Newark Electronics |
SOLDER SLEEVE, TERMINATOR, PO, 35.5MM LG | Farnell |
Cable Accessories Solder Sleeve Cross-Linked Polyolefin Transparent Clear Tin | Avnet America |
SOLDER SLEEVE, POLYOLEFIN, CLEAR | element14 |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 10x11.5x35.5 | Sager |
Where can I find additional details, specifications and documents for a 200445-000?
Additional datasheets, footprints and schematics for 200445-000 are listed on our Part Details page. You can also find images and similar parts to 200445-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200445-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200445-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200445-000 fall under?
The 200445-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 200445-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200445-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 200445-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200445-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 200445-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200445-000 often in real-time on the comparison pages.
What if I can't find stock of 200445-000?
You can fill out our help required form which you can use to request a quote for 200445-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.