Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.25
|
3,483
in stock
|
Buy Now | |
element14
from US$4.51
|
3,483
in stock
|
Buy Now | |
TE Store
from US$8.27
|
2,578
in stock
|
Buy Now | |
TTI Europe
from US$3.55
|
1,500
in stock
|
Buy Now | |
Heilind Electronics
from US$6.17
|
1,010
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
690
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.17
|
236
in stock
|
Buy Now | |
RS Americas
from US$3.94
|
168
in stock
|
Buy Now | |
Rapid Electronics
from US$4.64
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$4.28
|
60
in stock
|
Buy Now | |
Distrelec
from US$5.36
|
60
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
-
|
Buy Now | |
Avnet America
from US$4.05
|
-
|
Buy Now | |
Boersig
from US$4.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Pin/Socket Type | Center |
---|---|
Material | Stainless Steel |
Length | 19.81mm, .78in |
Width | 5.72mm, .225in |
Height | .225in, 5.72mm |
Hardware Type | Guide Socket Kit |
Screw & Hole Thread Size | 4-40 |
Mounting Hardware | Nuts and Lockwashers |
For Use With | 15,16,and 42-Position Mixed Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Posted Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Standard Connectors, 20 and 28-Position High Voltage Connectors, 12 Position High Current Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Hardware |
Strain Relief | Without |
GUIDE SOCKET KIT, STAINLESS STEEL | element14 |
SERIES M GUIDE SOCKET Connector Hardware Accessory Type: Guide Socket Kit Primary Product Material: Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Guide Socket Kit Stainless Steel | Connector Hardware | Part Number: 200390-9 | Internal Number: 200390-9 | TE Connectivity | TE Store |
M SERIES CONNECTORS | TTI Europe |
SERIES M GUIDE SOCKET | Heilind Electronics |
Guide Socket, M Series Connector | Newark Electronics |
Connector Guide Socket Stainless Steel Stainless Steel Steel | TE Connectivity 200390-9 | RS Americas |
Rack&Panel Connectors PIN&SKT GUIDE SKT | Rapid Electronics |
TE Connectivity - AMP SERIES "M" GUIDE SOCKET | Distrelec |
M Series Stainless Steal Center Guide Pin | Future Electronics |
Connector Accessories Guide Socket Stainless Steel Loose Piece | Avnet America |
"SERIES ""M"" GUIDE SOCKET" | Boersig |
Status: | Unknown |
---|---|
Series: | M Series Connectors |
RoHS: | Unknown |
Accessory Type | Guide Socket Kit |
---|---|
For Use With | AMP M Series Socket Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC-2A |
Screw Head Height | 11.56mm |
Screw Length | 19.81mm |
Product Range | M Series Connectors |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 200390-9?
Additional datasheets, footprints and schematics for 200390-9 are listed on our Part Details page. You can also find images and similar parts to 200390-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200390-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200390-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200390-9 fall under?
The 200390-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200390-9 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200390-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 200390-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200390-9 have stock available?
Authorised distributors including element14, Farnell, TE Store, TTI Europe and Heilind Electronics have stock available or on a lead time for 200390-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200390-9 often in real-time on the comparison pages.
What if I can't find stock of 200390-9?
You can fill out our help required form which you can use to request a quote for 200390-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.