Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.59
|
1,151
in stock
|
Buy Now | |
Rapid Electronics
from US$21.72
|
1,151
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
1,151
in stock
|
Buy Now | |
Farnell
from US$21.62
|
922
in stock
|
Buy Now | |
TTI Europe
from US$17.07
|
812
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$18.21
|
-
|
Buy Now | |
RS Americas
from US$19.19
|
-
|
Buy Now | |
element14
from US$6.35
|
-
|
Buy Now | |
Boersig
from US$22.39
|
-
|
Buy Now | |
TE Store
from US$22.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Width | .44in, 11.18mm |
Height | 39.62mm, 1.56in |
Length | .915in, 23.24mm |
Centerline (Pitch) | .129in, 3.3mm |
Housing Color | Black |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Pin Housing |
Packaging Quantity | 203 |
Packaging Method | Carton |
Product Type | Housing |
Sealable | No |
Connector System | Cable-to-Cable, Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Socket |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rack&Panel Connectors FEM BLOCK CONN 20 POS | Rapid Electronics |
TE Connectivity FEMALE BLOCK 20 POS Rack and Panel Conne | Distrelec |
RECTANGULAR PWR CONN, RCPT, 20POS, PANEL | Farnell |
Rectangular Housing, Receptacle, 20 Position | Newark Electronics |
Conn Housing RCP 20 POS 3.81mm ST Loose Piece | Avnet America |
M Series 3.81mm Pitch 20 Way 4 Row Female Straight PCB Housing | TE Connectivity 200346-2 | RS Americas |
HOUSING, BLOCK, 20WAY | element14 |
Special Order: FEMALE BLOCK 20 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 20 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 20 | Rectangular Power Connector | Part Number: 200346-2 | Internal Number: 200346-2 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 200346-2?
Additional datasheets, footprints and schematics for 200346-2 are listed on our Part Details page. You can also find images and similar parts to 200346-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200346-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200346-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200346-2 fall under?
The 200346-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 200346-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200346-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 200346-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200346-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 200346-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200346-2 often in real-time on the comparison pages.
What if I can't find stock of 200346-2?
You can fill out our help required form which you can use to request a quote for 200346-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.