Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.83
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$18.07
|
2,157
in stock
|
Buy Now | |
Distrelec
from US$15.06
|
1,206
in stock
|
Buy Now | |
Newark Electronics
from US$16.08
|
951
in stock
|
Buy Now | |
Chip One Stop
from US$17.30
|
951
in stock
|
Buy Now | |
TE Store
from US$32.08
|
562
in stock
|
Buy Now | |
RS Americas
from US$16.51
|
309
in stock
|
Buy Now | |
element14
from US$17.86
|
1
in stock
|
Buy Now | |
Future Electronics
from US$16.86
|
-
|
Buy Now | |
Avnet America
from US$15.34
|
-
|
Buy Now | |
Boersig
from US$18.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 50 |
---|---|
Height | 65.86mm, 2.593in |
Length | .915in, 23.24mm |
Width | .75in, 19.05mm |
Centerline (Pitch) | 4.57mm, .18in |
Housing Material | Phenolic |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Pin Housing |
Packaging Quantity | 70 |
Packaging Method | Carton |
Sealable | No |
Contact Type | Socket |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Receptacle |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rack&Panel Connectors FEMALE BLOCK 50 PL. | Rapid Electronics |
TE Connectivity - AMP PWR CONN FEMALE BLOCK 50 PL. | Distrelec |
Female Block 50 Pl. |Amp Te Connectivity 200277-2 | Newark Electronics |
RECTANGULAR PWR CONN, RCPT, 50POS, PANEL | Farnell |
FEMALE BLOCK 50 PL. Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 50 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 50 | Rectangular Power Connector | Part Number: 200277-2 | Internal Number: 200277-2 | 3.81 mm | TE Connectivity | TE Store |
Hsg, Rect, Interconnect System, Panel Socket,50 Cont, M Series, Free Hanging, Black | TE Connectivity 200277-2 | RS Americas |
TERMINAL BLOCK, FEMALE | element14 |
50 Positions Female Block Rectangular Connector Housing | Future Electronics |
Conn Housing RCP 50 POS 3.81mm ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Pitch Spacing | 3.81mm |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 4Rows |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Rectangular Power |
Contact Termination | Solder |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 200277-2?
Additional datasheets, footprints and schematics for 200277-2 are listed on our Part Details page. You can also find images and similar parts to 200277-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200277-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200277-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200277-2 fall under?
The 200277-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 200277-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200277-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 200277-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200277-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 200277-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200277-2 often in real-time on the comparison pages.
What if I can't find stock of 200277-2?
You can fill out our help required form which you can use to request a quote for 200277-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.