Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Positions | 4Positions |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Clamp |
Rated Current | 10A |
Rated Voltage | 400V |
RoHS Compliant | Yes |
4-conductor fuse terminal block | RS |
For flat fuse inserts in accordance with DIN 72581-3f, ISO 8820-3. | Conrad |
TERMINAL BLOCK, FUSE, 4POS, 12AWG | element14 |
Terminal Block, Fused, 22-12Awg, 5X20Mm | Newark Electronics |
WAGO 2002-1881 4 Conductor Blade Fuse Disconnect Terminal Block Grey | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2002-1881?
Additional datasheets, footprints and schematics for 2002-1881 are listed on our Part Details page. You can also find images and similar parts to 2002-1881 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2002-1881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2002-1881 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2002-1881 fall under?
The 2002-1881 is listed under Connectors > Terminal Blocks & Accessories > Fused Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2002-1881 when available in the Fused Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2002-1881 you can contact the distributor directly for product support, shipping queries etc.
Is the 2002-1881 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2002-1881 have stock available?
Authorised distributors including RS, Conrad, element14, Farnell and Newark Electronics have stock available or on a lead time for 2002-1881.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2002-1881 often in real-time on the comparison pages.
What if I can't find stock of 2002-1881?
You can fill out our help required form which you can use to request a quote for 2002-1881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.