Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 4Positions |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Clamp |
Rated Current | 6.3A |
Rated Voltage | 250V |
Colour | Gray |
4-conductor fuse terminal block | RS |
Terminal Block, Fused, 22-12Awg, 5X20Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2002-1811/1000-836?
Additional datasheets, footprints and schematics for 2002-1811/1000-836 are listed on our Part Details page. You can also find images and similar parts to 2002-1811/1000-836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2002-1811/1000-836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2002-1811/1000-836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2002-1811/1000-836 fall under?
The 2002-1811/1000-836 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2002-1811/1000-836 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2002-1811/1000-836 you can contact the distributor directly for product support, shipping queries etc.
Is the 2002-1811/1000-836 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2002-1811/1000-836 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for 2002-1811/1000-836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2002-1811/1000-836 often in real-time on the comparison pages.
What if I can't find stock of 2002-1811/1000-836?
You can fill out our help required form which you can use to request a quote for 2002-1811/1000-836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.