Status: | Unknown |
---|---|
Series: | TOPJOBS 2002 Series |
RoHS: | Unknown |
Prices starting from US$4.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.54
|
680
in stock
|
Buy Now | |
element14
from US$5.13
|
1,040
in stock
|
Buy Now | |
Farnell
from US$5.20
|
1,006
in stock
|
Buy Now | |
Rapid Electronics
from US$4.47
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$9.43
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$8.92
|
292
in stock
|
Buy Now | |
Conrad
from US$4.65
|
224
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.43
|
75
in stock
|
Buy Now | |
Future Electronics
from US$7.34
|
-
|
Buy Now |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Clamp |
Rated Current | 6.3A |
Rated Voltage | 250V |
Fuse Size Held | 5mm x 20mm |
Product Range | TOPJOBS 2002 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Connector Mounting | DIN Rail Mount |
Pitch Spacing | 6.2mm |
TERMINAL BLOCK, FUSED, 2POS, 12AWG | element14 |
Terminal fuse disc. 2.5mm2 grey | RS |
WAGO 2002-1611 2 Conductor Fuse Disconnect Terminal Block Grey | Rapid Electronics |
| Heilind Electronics |
Terminal Block, Fused, 22-12Awg, 5X20Mm | Newark Electronics |
2-wire fuse clip with swivel fuse holder for 5 x 20 mm fuse inserts Nominal voltage and current are determined by the fuse | Conrad |
2-conductor fuse terminal block for 5 x 20 mm miniature metric fuse 12 - 30 V, g | Future Electronics |
Where can I find additional details, specifications and documents for a 2002-1611?
Additional datasheets, footprints and schematics for 2002-1611 are listed on our Part Details page. You can also find images and similar parts to 2002-1611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2002-1611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2002-1611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2002-1611 fall under?
The 2002-1611 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2002-1611 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2002-1611 you can contact the distributor directly for product support, shipping queries etc.
Is the 2002-1611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2002-1611 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 2002-1611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2002-1611 often in real-time on the comparison pages.
What if I can't find stock of 2002-1611?
You can fill out our help required form which you can use to request a quote for 2002-1611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.