Status: | Unknown |
---|---|
Series: | Minitek 127 20021444 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | Minitek 127 20021444 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
RECEPTACLE, 1.27MM, IDC, 26WAY | element14 |
Where can I find additional details, specifications and documents for a 20021444-00026T4LF?
Additional datasheets, footprints and schematics for 20021444-00026T4LF are listed on our Part Details page. You can also find images and similar parts to 20021444-00026T4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20021444-00026T4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20021444-00026T4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20021444-00026T4LF fall under?
The 20021444-00026T4LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 20021444-00026T4LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20021444-00026T4LF you can contact the distributor directly for product support, shipping queries etc.
Is the 20021444-00026T4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20021444-00026T4LF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 20021444-00026T4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20021444-00026T4LF often in real-time on the comparison pages.
What if I can't find stock of 20021444-00026T4LF?
You can fill out our help required form which you can use to request a quote for 20021444-00026T4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.