Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
225
in stock
|
Buy Now | |
Rapid Electronics
from US$2.43
|
10,327
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
10,327
in stock
|
Buy Now | |
element14
from US$2.03
|
4,718
in stock
|
Buy Now | |
Farnell
from US$1.92
|
4,718
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
2,470
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
1,709
in stock
|
Buy Now | |
TTI Europe
from US$1.99
|
1,456
in stock
|
Buy Now | |
Heilind Electronics
from US$2.17
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.17
|
79
in stock
|
Buy Now | |
Rutronik
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Minitek Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Cable-to-Board IDC Receptacle 10P | Rapid Electronics |
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM | element14 |
Dual Row 10 Position 1.27 mm Feed Through IDC Female Socket Connector | Future Electronics |
Conn Rect C-to-B Receptacle IDC 10Pos 1.27 x 1.27 mm | Amphenol FCI (Amphenol CS) 20021444-00010T1LF | RS Americas |
1.27MM MINITEK 10POS | TTI Europe |
CTB | Heilind Electronics |
FCI,20021444-00010T1LF,Conn,Rect | RS |
Idc Connector, Rcpt, 10Pos, 2Row, 1.27Mm | Newark Electronics |
10P 1.27MM IDC Receptacle | Rutronik |
IDC Connector, IDC Receptacle, Female, 1.27 mm, 2 Row, 10 Contacts, Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 20021444-00010T1LF?
Additional datasheets, footprints and schematics for 20021444-00010T1LF are listed on our Part Details page. You can also find images and similar parts to 20021444-00010T1LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20021444-00010T1LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20021444-00010T1LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20021444-00010T1LF fall under?
The 20021444-00010T1LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 20021444-00010T1LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20021444-00010T1LF you can contact the distributor directly for product support, shipping queries etc.
Is the 20021444-00010T1LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20021444-00010T1LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Future Electronics have stock available or on a lead time for 20021444-00010T1LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20021444-00010T1LF often in real-time on the comparison pages.
What if I can't find stock of 20021444-00010T1LF?
You can fill out our help required form which you can use to request a quote for 20021444-00010T1LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.