Status: | Unknown |
---|---|
Series: | 20000 Series |
RoHS: | Compliant |
Supply Voltage Min | 24VAC |
---|---|
Supply Voltage Max | 240VAC |
Product Range | 20000 Series |
Panel Cutout Diameter | 50.8mm |
RoHS Compliant | Yes |
Meter, Hour, AC, 3 Screw Mount, 216-264 | RS |
Panel Display | Newark Electronics |
Where can I find additional details, specifications and documents for a 20019-14?
Additional datasheets, footprints and schematics for 20019-14 are listed on our Part Details page. You can also find images and similar parts to 20019-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20019-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20019-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20019-14 fall under?
The 20019-14 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 20019-14 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20019-14 you can contact the distributor directly for product support, shipping queries etc.
Is the 20019-14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20019-14 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 20019-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20019-14 often in real-time on the comparison pages.
What if I can't find stock of 20019-14?
You can fill out our help required form which you can use to request a quote for 20019-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.