Status: | Unknown |
---|---|
Series: | Mega-Fit 200122 Series |
RoHS: | Unknown |
Accessory Type | Backshell |
---|---|
For Use With | Molex Mega-Fit 171692 Series Receptacle Housings |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | Mega-Fit 200122 Series |
SVHC | No SVHC (15-Jan-2019) |
BACKSHELL, RCPT, 6POS, NYLON, BLACK | element14 |
Bakchell, Nylon, 6Pos Rcpt Housing | Newark Electronics |
Receptacle Backshell, Dual Row, 6 Circuits Mega-Fit | Avnet America |
Mega-Fit Receptacle Backshell, Dual Row, 6 Circuits | Molex Incorporated 200122-0006 | RS Americas |
Where can I find additional details, specifications and documents for a 200122-0006?
Additional datasheets, footprints and schematics for 200122-0006 are listed on our Part Details page. You can also find images and similar parts to 200122-0006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200122-0006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200122-0006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200122-0006 fall under?
The 200122-0006 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 200122-0006 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200122-0006 you can contact the distributor directly for product support, shipping queries etc.
Is the 200122-0006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200122-0006 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 200122-0006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200122-0006 often in real-time on the comparison pages.
What if I can't find stock of 200122-0006?
You can fill out our help required form which you can use to request a quote for 200122-0006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.