Status: | Unknown |
---|---|
Series: | Mega-Fit 200122 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
1,824
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
608
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
139
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
139
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Backshell |
---|---|
For Use With | Molex Mega-Fit 171692 Series Receptacle Housings |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | Mega-Fit 200122 Series |
SVHC | No SVHC (15-Jan-2019) |
MEGA-FIT BKSHLL HALF 2 CKT DUAL ROW | Heilind Electronics |
Mega-Fit Backshell Half 2 Ckt Dual Row |Molex 200122-0002 | Newark Electronics |
Molex Mega-Fit Receptacle Backshell Dual Row Low-Halogen 2 Circuits | Distrelec |
Cable hood and fastener | Transfer Multisort Elektronik |
Mega-Fit receptacle backshell, 2P | RS |
Receptacle Backshell, Dual Row, 2 Circuits Mega-Fit | Avnet America |
Mega-Fit Receptacle Backshell, Dual Row, 2 Circuits | Molex Incorporated 200122-0002 | RS Americas |
BACKSHELL, RCPT, 2POS, NYLON, BLACK | element14 |
Where can I find additional details, specifications and documents for a 200122-0002?
Additional datasheets, footprints and schematics for 200122-0002 are listed on our Part Details page. You can also find images and similar parts to 200122-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200122-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200122-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200122-0002 fall under?
The 200122-0002 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 200122-0002 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200122-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 200122-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200122-0002 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 200122-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200122-0002 often in real-time on the comparison pages.
What if I can't find stock of 200122-0002?
You can fill out our help required form which you can use to request a quote for 200122-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.