Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$621.34
Number of Positions | 2 |
---|---|
Housing Material | Aluminum |
Connector Type | Module (Daughtercard) Kit |
Product Type | Connector Kit |
Operating Temperature Range | -40 – 85°C |
Connector Kit, Fibre Optic, Plug, Alum | Newark Electronics |
CONNECTOR KIT, FIBRE OPTIC, PLUG, ALUM | element14 |
Conn MT VITA 66.1 PL Right Angle Panel Mount | Avnet America |
Connector Kit, Plug, Module Card, MT, V66.1 | TE Connectivity 2000974-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | Fibre Optics |
---|---|
Kit Contents | Vita 66.1 Plug Backplane |
Product Range | - |
Where can I find additional details, specifications and documents for a 2000974-1?
Additional datasheets, footprints and schematics for 2000974-1 are listed on our Part Details page. You can also find images and similar parts to 2000974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000974-1 fall under?
The 2000974-1 is listed under Fiber Optics > Fiber Optic Connectors > Backplane Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 2000974-1 when available in the Backplane Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000974-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2000974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000974-1 often in real-time on the comparison pages.
What if I can't find stock of 2000974-1?
You can fill out our help required form which you can use to request a quote for 2000974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.