Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$81.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$101.31
|
No stock
|
Buy Now | |
TTI Europe
from US$97.15
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$89.97
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$83.18
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$81.50
|
9
in stock
|
Buy Now | |
Distrelec
from US$104.53
|
9
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Columns | 20 |
Number of Positions | 180 |
Board-to-Board Configuration | Right Angle |
Guide Location | Center |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .055mm, 1.4in |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | 1.9in, .075mm |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Shrouded | Partially Shrouded |
Connector Style | Plug |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
FORTIS ZD 3PR 20COL R/A CENT M | TTI Europe |
Fortis Zd 3Pr 20Col R/A Cent Module Assy |Amp Te Connectivity 2000903-1 | Newark Electronics |
High Speed/Modular Conn Fortis ZD 20col R/A | Rapid Electronics |
TE Connectivity Fortis Zd 3Pr 20Col R/A Cent Module Assy High Speed / Modular Connectors Fortis ZD 20col R/A Center Assy Mod | Distrelec |
CONN, BACKPLANE, HDR, 180P, 9ROW, 1.4MM | Farnell |
High Speed / Modular Connectors Fortis ZD 20col R/A, Center Assy Mod | Sager |
Where can I find additional details, specifications and documents for a 2000903-1?
Additional datasheets, footprints and schematics for 2000903-1 are listed on our Part Details page. You can also find images and similar parts to 2000903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000903-1 fall under?
The 2000903-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2000903-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000903-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2000903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000903-1 often in real-time on the comparison pages.
What if I can't find stock of 2000903-1?
You can fill out our help required form which you can use to request a quote for 2000903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.