Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.76
|
No stock
|
Buy Now | |
TTI Europe
from US$45.09
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$51.72
|
-
|
Buy Now | |
Avnet America
from US$35.21
|
-
|
Buy Now | |
RS Americas
from US$49.03
|
-
|
Buy Now | |
element14
from US$51.81
|
-
|
Buy Now | |
TE Store
from US$54.07
|
-
|
Buy Now | |
Sager
from US$39.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 90 |
Guide Location | Center |
Board-to-Board Configuration | Vertical |
Number of Columns | 10 |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | .063mm, 1.6in |
Centerline (Pitch) | 1.9in, .075mm |
Number of Shrouded Sides | 0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector System | Board-to-Board |
Shrouded | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
FORTIS ZD 10 COL VERT CENTER | TTI Europe |
Backplane Connector, Receptacle, 90 Position | Newark Electronics |
Conn Backplane F 90 POS 1.9mm Press Fit ST Thru-Hole | Avnet America |
Fortia Zd | RS Americas |
CONNECTOR, RCPT, 90POS, 1.9MM | element14 |
Fortis Zd 10 Col Vert Center Mod Assy Number of Positions: 90 Row-to-Row Spacing: 1.6 mm Row-to-Row Spacing: .063 in Mating Alignment: With Mating Alignment Type: Polarization Backplane Connector: PCB Mount Receptacle & 120 Position | 90 1.6 mm .063" With | Part Number: 2000896-1 | Internal Number: 2000896-1 | TE Connectivity | TE Store |
High Speed / Modular Connectors Fortis ZD 10col Vert Center Assy Mod | Sager |
Where can I find additional details, specifications and documents for a 2000896-1?
Additional datasheets, footprints and schematics for 2000896-1 are listed on our Part Details page. You can also find images and similar parts to 2000896-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000896-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000896-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000896-1 fall under?
The 2000896-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2000896-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000896-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000896-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000896-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2000896-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000896-1 often in real-time on the comparison pages.
What if I can't find stock of 2000896-1?
You can fill out our help required form which you can use to request a quote for 2000896-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.