Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.57
|
No stock
|
Buy Now | |
Heilind Electronics
from US$68.60
|
78
in stock
|
Buy Now | |
TE Store
from US$65.08
|
73
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$68.60
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$69.64
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$78.46
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$70.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$53.96
|
-
|
Buy Now | |
Distrelec
from US$65.25
|
-
|
Buy Now | |
TTI Europe
from US$59.51
|
-
|
Buy Now | |
Sager
from US$60.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 90 |
Number of Columns | 10 |
Board-to-Board Configuration | Right Angle |
Guide Location | Center |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 1.4in, .055mm |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | 1.9in, .075mm |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector System | Board-to-Board |
Connector Style | Plug |
Shrouded | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Fortis Zd 3Pr 10Col R/A Cent Module Assy Number of Positions: 90 Row-to-Row Spacing: 1.4 mm Row-to-Row Spacing: .055 in Mating Alignment: With Mating Alignment Type: Polarization Backplane Connector: PCB Mount Receptacle & 120 Position | 90 1.4 mm .055" With | Part Number: 2000891-1 | Internal Number: 2000891-1 | TE Connectivity | TE Store |
High Speed/Modular Conn Fortis Zd 10Col R/A, |Amp Te Connectivity 2000891-1 | Newark Electronics |
High Speed/Modular Conn Fortis ZD 10col R/A | Rapid Electronics |
Conn Hard Metric PIN 90 POS 1.4mm Solder RA Thru-Hole | Avnet America |
TE Connectivity - AMP Fortis Zd 3Pr 10Col R/A Cent Module Assy | Distrelec |
FORTIS,10COLUMN,R/A,CENTER MOD | TTI Europe |
High Speed / Modular Connectors Fortis ZD 10col R/A, Center Assy Mod | Sager |
HEADER, BACKPLN, R/A, CENTRE, 90WAY | Farnell |
Where can I find additional details, specifications and documents for a 2000891-1?
Additional datasheets, footprints and schematics for 2000891-1 are listed on our Part Details page. You can also find images and similar parts to 2000891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000891-1 fall under?
The 2000891-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2000891-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000891-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2000891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000891-1 often in real-time on the comparison pages.
What if I can't find stock of 2000891-1?
You can fill out our help required form which you can use to request a quote for 2000891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.