Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.71
|
No stock
|
Buy Now | |
TTI Europe
from US$51.91
|
225
in stock
|
Buy Now | |
Heilind Electronics
from US$74.22
|
120
in stock
|
Buy Now | |
TE Store
from US$70.11
|
103
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$74.22
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$75.35
|
-
|
Buy Now | |
Avnet America
from US$58.39
|
-
|
Buy Now | |
RS Americas
from US$436.57
|
-
|
Buy Now | |
element14
from US$72.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 9 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 90 |
Guide Location | Left |
Number of Columns | 10 |
Board-to-Board Configuration | Right Angle |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 1.4in, .055mm |
Centerline (Pitch) | 1.9in, .075mm |
Number of Shrouded Sides | 3 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Shrouded | Partially Shrouded |
Connector Style | Plug |
FORTIS, 10 COLUMN, R/A, LEFT M | TTI Europe |
Fortis Zd 3Pr 10Col R/A Left Module Assy Number of Positions: 90 Row-to-Row Spacing: 1.4 mm Row-to-Row Spacing: .055 in Mating Alignment: With Mating Alignment Type: Polarization Backplane Connector: PCB Mount Receptacle & 120 Position | 90 1.4 mm .055" With | Part Number: 2000890-1 | Internal Number: 2000890-1 | TE Connectivity | TE Store |
Backplane Connector, Header, 90 Position | Newark Electronics |
Conn Hard Metric PIN 90 POS 1.4mm Solder RA Thru-Hole | Avnet America |
HEADER, BACKPLN, R/A, LEFT, 90WAY | element14 |
Where can I find additional details, specifications and documents for a 2000890-1?
Additional datasheets, footprints and schematics for 2000890-1 are listed on our Part Details page. You can also find images and similar parts to 2000890-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000890-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000890-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000890-1 fall under?
The 2000890-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2000890-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000890-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000890-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000890-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2000890-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000890-1 often in real-time on the comparison pages.
What if I can't find stock of 2000890-1?
You can fill out our help required form which you can use to request a quote for 2000890-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.