Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Thermoplastic |
Number of Positions | 4 |
Number of Modules | 1 |
Centerline (Pitch) | 9.4mm, .37in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Hardware | Cap Screw |
Circuit Application | Signal |
Accessory Type | Strain Relief Kit |
Insert Supplied | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Seal Boot Retention |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Circular MIL Spec Strain Reliefs & Adapters Kit, Strain Relief | Sager |
Where can I find additional details, specifications and documents for a 2000739-1?
Additional datasheets, footprints and schematics for 2000739-1 are listed on our Part Details page. You can also find images and similar parts to 2000739-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000739-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000739-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000739-1 fall under?
The 2000739-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 2000739-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000739-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000739-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000739-1 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 2000739-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000739-1 often in real-time on the comparison pages.
What if I can't find stock of 2000739-1?
You can fill out our help required form which you can use to request a quote for 2000739-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.