Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.36
|
66
in stock
|
Buy Now | |
Avnet America
from US$41.90
|
1,022
in stock
|
Buy Now | |
Future Electronics
from US$43.71
|
200
in stock
|
Buy Now | |
TE Store
from US$62.05
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$56.00
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$53.27
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$51.08
|
-
|
Buy Now | |
Sager
from US$44.38
|
-
|
Buy Now | |
Farnell
from US$47.14
|
-
|
Buy Now |
Guide Component Plating Material | Nickel |
---|---|
Key Orientation 1 | 270° |
Backplane Guide Location | Front Board |
Number of Keys | 1 |
Guide Housing Material | Aluminum |
VITA 41 | No |
VITA 46 | Yes |
VITA 66.1 | No |
Guide Hardware | With |
Mounting Angle | Right Angle |
For Use With | VITA 46 3U & 6U 9mm Daughtercard |
Comment | With ESD Spring. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1 |
Backplane Guide Hardware Type | Guide Socket Module |
RA KEYED GUIDE MOD, VITA 46, MACHINED | Avnet America |
Connector Guide Module For MULTIGIG RT Series | Future Electronics |
RA Keyed Guide Mod, Vita 46, Machined Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Aluminum Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -55 – 125 °C Guide Socket Module Aluminum | Connector Hardware | Part Number: 2000713-4 | Internal Number: 2000713-4 | TE Connectivity | TE Store |
RA Keyed Guide Mod Vita 46 Machined | Heilind Electronics |
Dc Guide Rohs Compliant: Yes |Te Connectivity 2000713-4 | Newark Electronics |
High Speed / Modular Connectors R/A Keyed Guide Mod Vita 46, Machined | Sager |
GUIDE SOCKET, ALUMINIUM, 20.3MM | Farnell |
Where can I find additional details, specifications and documents for a 2000713-4?
Additional datasheets, footprints and schematics for 2000713-4 are listed on our Part Details page. You can also find images and similar parts to 2000713-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000713-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000713-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000713-4 fall under?
The 2000713-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2000713-4 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000713-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000713-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000713-4 have stock available?
Authorised distributors including Avnet America, Future Electronics, TE Store, RS and Chip One Stop have stock available or on a lead time for 2000713-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000713-4 often in real-time on the comparison pages.
What if I can't find stock of 2000713-4?
You can fill out our help required form which you can use to request a quote for 2000713-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.