Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.70
|
38
in stock
|
Buy Now | |
TTI Europe
from US$25.70
|
450
in stock
|
Buy Now | |
TE Store
from US$31.14
|
356
in stock
|
Buy Now | |
Newark Electronics
from US$40.21
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$43.36
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$41.40
|
23
in stock
|
Buy Now | |
Distrelec
from US$45.34
|
23
in stock
|
Buy Now | |
Future Electronics
from US$25.22
|
-
|
Buy Now | |
Avnet America
from US$24.26
|
-
|
Buy Now | |
RS Americas
from US$33.13
|
-
|
Buy Now | |
Sager
from US$23.21
|
-
|
Buy Now | |
Farnell
from US$25.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Pin Type | External Thread |
---|---|
Backplane Guide Location | Backplane |
End Cap Pin Length | 1.45in, 36.83mm |
VITA 46 | Yes |
Guide Hardware | With |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Screw & Hole Thread Size | M5X 0.8 |
Connector Mounting Type | Board Mount |
Mounting Location | Front |
Mounting Angle | Vertical |
For Use With | Guide Module |
Sealable | No |
Backplane Guide Hardware Type | Guide Pin |
Connector System | Board-to-Board |
Interface Type | MULTI GIG RT2J |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
KEYED GUIDE PIN, MACHINED | TTI Europe |
Keyed Guide Pin, Machined Connector Hardware Accessory Type: Guide Pin Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Guide Pin 257 °F | Connector Hardware | Part Number: 2000676-7 | Internal Number: 2000676-7 | TE Connectivity | TE Store |
M5 x 0.8 Keyed Guide Pin, Machined | RS |
High Speed/Modular Conn Keyed Guide Pin Machined |Amp Te Connectivity 2000676-7 | Newark Electronics |
Keyed Guide Pin Machined | Rapid Electronics |
TE Connectivity Keyed Guide Pin Machined High Speed / Modular Connectors KEYED GUIDE PIN MACHINED | Distrelec |
24 mm Machined Keyed Guide Pin Backplane Connector Multigig (Threaded) | Future Electronics |
Connector Accessories Guide Pin | Avnet America |
Keyed Guide Pin, Machined | TE Connectivity 2000676-7 | RS Americas |
High Speed / Modular Connectors KEYED GUIDE PIN MACHINED | Sager |
GUIDE PIN, STAINLESS STEEL, M5X0.8 | Farnell |
Where can I find additional details, specifications and documents for a 2000676-7?
Additional datasheets, footprints and schematics for 2000676-7 are listed on our Part Details page. You can also find images and similar parts to 2000676-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000676-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000676-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000676-7 fall under?
The 2000676-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2000676-7 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000676-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000676-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000676-7 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2000676-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000676-7 often in real-time on the comparison pages.
What if I can't find stock of 2000676-7?
You can fill out our help required form which you can use to request a quote for 2000676-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.