Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$482.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,203.30
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$1,436.99
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$1,120.00
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$984.72
|
-
|
Buy Now | |
Avnet America
from US$929.57
|
-
|
Buy Now | |
RS Americas
from US$482.00
|
-
|
Buy Now | |
Sager
from US$1,378.60
|
-
|
Buy Now |
Shell Plating Material | Electroless Nickel |
---|---|
Keying | N |
Number of Positions | 4 |
Release Style | Rear |
Contact Arrangement Code | 4Q4 |
Rack & Panel Connector Contact Size | 8 |
Contact Type | Socket |
Contact Style | Quadrax |
Polarized | Yes |
Polarization Code | N |
Product Type | Connector |
Rack & Panel Connector Shell Size | 19 |
Connector & Housing Type | Plug |
Rack&Panel Conn ASY PLUG SIZE 19 4 POS COMP N | Rapid Electronics |
TE Connectivity ASY PLUG SIZE 19 4 POS COMP N Rack & Panel Connectors ASY PLUG SIZE 19 4 POS COMP N | Distrelec |
Asy,plug,size 19,4 Pos,comp N |Te Connectivity 2000516-4 | Newark Electronics |
Conn Circular | Avnet America |
Rack & Panel Connectors ASY,PLUG,SIZE 19 4 POS,COMP N | Sager |
Where can I find additional details, specifications and documents for a 2000516-4?
Additional datasheets, footprints and schematics for 2000516-4 are listed on our Part Details page. You can also find images and similar parts to 2000516-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000516-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000516-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000516-4 fall under?
The 2000516-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2000516-4 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000516-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000516-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000516-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2000516-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000516-4 often in real-time on the comparison pages.
What if I can't find stock of 2000516-4?
You can fill out our help required form which you can use to request a quote for 2000516-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.