Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 20004183-00 |
No distributors results available
Port Material | 17-4PH |
---|---|
Electrical Connection | Form C with Mating Connector |
Pressure Port/Fitting | 1/4-19 BSPP |
Dimensions | .875 x .875 x 1.8in, 22.25 x 22.25 x 45.72mm |
Supply Voltage | 9 – 30V |
Overpressure | 2X Rated |
Output/Span | 4 – 20 mA |
Accuracy | ±0.25% FSO |
Pressure Range | 0 – 250 bar |
Options | Adhesive Label, No Snubber |
Sensor Type | Low Cost Pressure Transducers |
Type | Gage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Pressure | 250bar |
Where can I find additional details, specifications and documents for a 20004183-00?
Additional datasheets, footprints and schematics for 20004183-00 are listed on our Part Details page. You can also find images and similar parts to 20004183-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20004183-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20004183-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20004183-00 fall under?
The 20004183-00 is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to 20004183-00 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20004183-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 20004183-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20004183-00 have stock available?
There is no stock from authorised distributors for 20004183-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20004183-00 often in real-time on the comparison pages.
What if I can't find stock of 20004183-00?
You can fill out our help required form which you can use to request a quote for 20004183-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.