Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.04
|
No stock
|
Buy Now |
Plug Type | - |
---|---|
Product Range | - |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 230V |
Output Current | - |
Peak Surge Current | - |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
Continuing Operating Voltage Max | 240VAC |
Control Voltage AC Max | 240V |
Control Voltage AC Min | 110V |
External Depth | 20mm |
External Length / Height | 14mm |
External Width | 27mm |
Lead Length | 140mm |
No. of Phases | Single Phase |
No. of Poles | 1 Pole |
Suppressor Mounting | PCB - Through Hole |
MAINS SURGE PROTECTOR, 240VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a 20002 RCA 022/220?
Additional datasheets, footprints and schematics for 20002 RCA 022/220 are listed on our Part Details page. You can also find images and similar parts to 20002 RCA 022/220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20002 RCA 022/220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20002 RCA 022/220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20002 RCA 022/220 fall under?
The 20002 RCA 022/220 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 20002 RCA 022/220 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20002 RCA 022/220 you can contact the distributor directly for product support, shipping queries etc.
Is the 20002 RCA 022/220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20002 RCA 022/220 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 20002 RCA 022/220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20002 RCA 022/220 often in real-time on the comparison pages.
What if I can't find stock of 20002 RCA 022/220?
You can fill out our help required form which you can use to request a quote for 20002 RCA 022/220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.