Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.16
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Fuse Current | 63A |
HRC Fuse Case Style | Blade Tag |
Voltage Rating V DC | - |
Voltage Rating VAC | 500VAC |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | DIN IEC |
Blow Characteristic | Very Fast Acting |
Case Material | Ceramic |
External Depth | 28mm |
External Length / Height | 44mm |
External Width | 78mm |
Fixing Centres | 50mm |
Fuse Size Held | NH 00 |
Fuse Type Blowing Characteristic | Ultra Rapid |
Height | 44mm |
Tab Blade Thickness | 6mm |
Tab Width | 15mm |
FUSE, ULTRA RAPID, NH, 63A | Farnell |
Where can I find additional details, specifications and documents for a 20-001-04 63A?
Additional datasheets, footprints and schematics for 20-001-04 63A are listed on our Part Details page. You can also find images and similar parts to 20-001-04 63A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-001-04 63A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-001-04 63A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-001-04 63A fall under?
The 20-001-04 63A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 20-001-04 63A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-001-04 63A you can contact the distributor directly for product support, shipping queries etc.
Is the 20-001-04 63A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20-001-04 63A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 20-001-04 63A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-001-04 63A often in real-time on the comparison pages.
What if I can't find stock of 20-001-04 63A?
You can fill out our help required form which you can use to request a quote for 20-001-04 63A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.