Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | Li-Ion |
Supply Voltage | 240VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | 2000 Series |
Plug Type | AU EU UK US |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
No. of Outputs | 1 Output |
Output Connector | Various |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 1 | 3.7V |
Power Supply Output Type | Fixed |
Adaptor, Ac-Dc, 3.7V, 1.5A | Newark Electronics |
ADAPTOR, AC-DC, 3.7V, 1.5A | element14 |
Where can I find additional details, specifications and documents for a 2000-0001-08?
Additional datasheets, footprints and schematics for 2000-0001-08 are listed on our Part Details page. You can also find images and similar parts to 2000-0001-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000-0001-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000-0001-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000-0001-08 fall under?
The 2000-0001-08 is listed under Ansmann Parts.
Can I view similar or alternative parts?
You can view similar parts to 2000-0001-08 when available in the Ansmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000-0001-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000-0001-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000-0001-08 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2000-0001-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000-0001-08 often in real-time on the comparison pages.
What if I can't find stock of 2000-0001-08?
You can fill out our help required form which you can use to request a quote for 2000-0001-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.