Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | Li-Ion |
Supply Voltage | 240VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | AU EU UK US |
SVHC | No SVHC (15-Jan-2019) |
Ansmann 2000-0001-05 IPC30 Charger Li-Ion 0.7A 3 Cell | Rapid Electronics |
Universal Charger Li-Ion-0.7A-3-Cell | Newark Electronics |
Where can I find additional details, specifications and documents for a 2000-0001-05?
Additional datasheets, footprints and schematics for 2000-0001-05 are listed on our Part Details page. You can also find images and similar parts to 2000-0001-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000-0001-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000-0001-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000-0001-05 fall under?
The 2000-0001-05 is listed under Ansmann Parts.
Can I view similar or alternative parts?
You can view similar parts to 2000-0001-05 when available in the Ansmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000-0001-05 you can contact the distributor directly for product support, shipping queries etc.
Is the 2000-0001-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000-0001-05 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2000-0001-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000-0001-05 often in real-time on the comparison pages.
What if I can't find stock of 2000-0001-05?
You can fill out our help required form which you can use to request a quote for 2000-0001-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.