Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
No. of Digits | 6.5 |
---|---|
DMM Connectivity | GPIB RS232 |
Current Measure AC Max | 3A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.1Gohm |
Product Range | 2000 Series |
Current Measure DC Max | 3A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 1 Year |
DMM Functions | AC/DC Current AC/DC Voltage Continuity Diode Frequency Resistance Temperature |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
MULTIMETER, DIG, BENCH, 6.5 DIGITS | Farnell |
Where can I find additional details, specifications and documents for a 2000/E/2000-SCAN?
Additional datasheets, footprints and schematics for 2000/E/2000-SCAN are listed on our Part Details page. You can also find images and similar parts to 2000/E/2000-SCAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2000/E/2000-SCAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000/E/2000-SCAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2000/E/2000-SCAN fall under?
The 2000/E/2000-SCAN is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 2000/E/2000-SCAN when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2000/E/2000-SCAN you can contact the distributor directly for product support, shipping queries etc.
Is the 2000/E/2000-SCAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2000/E/2000-SCAN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2000/E/2000-SCAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2000/E/2000-SCAN often in real-time on the comparison pages.
What if I can't find stock of 2000/E/2000-SCAN?
You can fill out our help required form which you can use to request a quote for 2000/E/2000-SCAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.