2000-80 Prototyping Tools & Breadboards by Twin Industries

PCB, PROTOTYPE BOARD, FR4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$108.59

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$108.59
-
Buy Now

Specifications

Board Type PCB Eurocard, 6U, Pad per Hole
External Width 80mm

Alternative Descriptions

6U, 80MM REAR COMPACT PCI PROTOTYPING BOARD. GRID OF .1" X .1" PLATED THRU HOLES | Twin Industries 2000-80 | RS Americas
Pcb, Prototype Board, Fr4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2000-80?

Additional datasheets, footprints and schematics for 2000-80 are listed on our Part Details page. You can also find images and similar parts to 2000-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2000-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2000-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2000-80 fall under?

The 2000-80 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.

Can I view similar or alternative parts?

You can view similar parts to 2000-80 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2000-80 you can contact the distributor directly for product support, shipping queries etc.

Is the 2000-80 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2000-80 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 2000-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2000-80 often in real-time on the comparison pages.

What if I can't find stock of 2000-80?

You can fill out our help required form which you can use to request a quote for 2000-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay